EN
  • EN
  • DE

ST25TN01K-AFH5

Part No ST25TN01K-AFH5
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC FORUM TYPE 2 TAG IC WITH 1.6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface -
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373319-ST25TN01K-AFH5
Ultra Librarian 3D Model Ultra Librarian ST25TN01K-AFH5 CAD Model

Description

ST25TN01K-AFH5 NFC Tag from STMicroelectronics

The ST25TN01K-AFH5 is a dynamic NFC/RFID tag IC with a digital General Purpose Output (GPO) from STMicroelectronics, renowned for its commitment to providing advanced technology solutions. This product is part of the ST25T series, which is designed to deliver near-field communication capabilities to a wide range of applications. The ST25TN01K-AFH5 offers a unique combination of features that make it an excellent choice for smart packaging and brand protection, consumer engagement, and Internet of Things (IoT) applications.

With an ISO/IEC 15693 and NFC Forum Type 5 tag certification, the ST25TN01K-AFH5 ensures compatibility with NFC-enabled devices and RFID readers, providing a seamless user experience. The tag contains a 1-Kbit EEPROM memory, which can be easily accessed through the RF interface. This memory is organized into blocks and can be protected with both lock and password features, ensuring data integrity and security.

One of the key features of the ST25TN01K-AFH5 is its energy harvesting capability. This allows the tag to harvest the energy from the RF field provided by the NFC reader, eliminating the need for an external power source. This energy can be used to power external components, making it an ideal solution for battery-less systems.

The tag also includes a fast transfer mode, which enables high-speed communication between the tag and the NFC device. This is particularly useful for applications that require the transfer of large amounts of data in a short period. Additionally, the GPO feature can be used to trigger external events based on the detection of an NFC field, providing a versatile way to interact with electronic systems.

Designed with a robust and durable construction, the ST25TN01K-AFH5 can withstand harsh environments, making it suitable for outdoor use. Its small form factor ensures that it can be easily integrated into a variety of products without taking up significant space.

Overall, the ST25TN01K-AFH5 from STMicroelectronics is a powerful and flexible NFC tag solution that can enhance the functionality and security of a wide range of applications.

You May Also Be Interested in

Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4258 $51.0960
290+ $0.3494 $101.3260
445+ $0.3384 $150.5880
615+ $0.3275 $201.4125
790+ $0.3166 $250.1140
1,060+ $0.2839 $300.9340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess