The ST25P20VP is a robust, high-performance serial EEPROM manufactured by STMicroelectronics. This precision-engineered memory chip is designed to provide reliable data storage solutions for a wide array of electronic applications. With a 2 Mbit (256 K x 8) capacity, the ST25P20VP offers ample space for firmware storage, parameter settings, and data logging tasks.
Key Features
- Memory Size: 2 Mbits (256 Kbytes)
- Interface: SPI (Serial Peripheral Interface) for high-speed data transfer
- Voltage Range: 4.5V to 5.5V, catering to a broad range of power supply requirements
- Write Protect: Hardware protection to prevent inadvertent write operations or data corruption
- Endurance: High reliability with 1 million write cycles and data retention of over 40 years
- Access Time: Fast read access time, ensuring swift data retrieval when needed
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments
Applications
The versatility of the ST25P20VP makes it an ideal choice for various applications. It is commonly used in:
- Industrial control systems
- Consumer electronics
- Telecommunications equipment
- Automotive systems
- Medical devices
- Smart metering
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the ST25P20VP is no exception. It is manufactured using the company's state-of-the-art technology, ensuring high durability and performance consistency. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.
Easy Integration
The ST25P20VP comes in a standard 8-pin PDIP, SOIC, or TSSOP package, making it easy to integrate into a variety of circuit boards and systems. The standardized SPI interface ensures compatibility with most microcontrollers, providing a straightforward solution for expanding the memory capabilities of your electronic designs.
Whether you're developing cutting-edge technology or maintaining existing systems, the ST25P20VP from STMicroelectronics offers the reliability and performance you need to ensure your data is stored safely and securely.