EN
  • EN
  • DE

ST25C08CM6TR

Part No ST25C08CM6TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343118-ST25C08CM6TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST25C08CM6TR CAD Model

Description

The ST25C08CM6TR is a high-performance 8-Kbit serial EEPROM from STMicroelectronics, designed for a wide range of applications requiring reliable non-volatile memory storage. This EEPROM device is part of the M24C08 series and utilizes the dependable I²C (Inter-Integrated Circuit) serial bus interface for communication, ensuring compatibility with a vast array of microcontroller architectures.

The memory is organized as 1024 x 8 bits, which allows for efficient storage of configuration settings, calibration data, or small application parameters that need to be preserved across power cycles. The device operates across a voltage range of 2.5V to 5.5V, making it suitable for use in both industrial and consumer applications where power supply conditions can vary.

One of the notable features of the ST25C08CM6TR is its write protect function. This allows users to safeguard specific blocks of memory to prevent accidental alterations, thus ensuring the integrity of critical data. Furthermore, the device boasts a 400 kHz clock frequency, which provides a balance between speed and power consumption, making it an excellent choice for battery-operated devices.

The ST25C08CM6TR is provided in a compact TSSOP8 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, which is a hallmark of STMicroelectronics' EEPROM offerings. The device also features a byte and Page Write capability of up to 16 bytes, which helps to optimize write operations and reduce overall write time.

With an endurance of 1 million write cycles and a data retention period of 40 years, the ST25C08CM6TR is built to last and retain data over an extended period, even under harsh conditions. These characteristics make it an excellent choice for applications such as industrial controls, medical devices, smart cards, and other systems requiring a reliable and durable non-volatile memory solution.

In summary, the ST25C08CM6TR from STMicroelectronics is a versatile and robust EEPROM that offers high reliability, a wide voltage range, and advanced write protection features, all in a small package, making it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess