ST24W01M1013TR - EEPROM Memory from STMicroelectronics
The ST24W01M1013TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This memory device offers a reliable and flexible data storage option for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- Storage Capacity: The ST24W01M1013TR provides a storage capacity of 1 Kbit, organized as 128 x 8 bits, which is suitable for applications requiring small data buffers or configuration parameter storage.
- Serial Interface: This device operates via a two-wire I2C serial interface, which ensures simple integration into most microcontroller-based systems, while allowing for a straightforward communication protocol.
- Write Cycle Endurance: It offers a high cycle endurance with 1 million write cycles at each memory location, which ensures data reliability and a long lifespan for applications where data is frequently updated.
- Data Retention: The EEPROM chip guarantees data retention for a period of 40 years, providing a stable and durable data storage solution.
- Operating Voltage Range: The device supports a wide range of operating voltages from 2.5V to 5.5V, making it versatile for use in various electronic circuits and systems.
- Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
Applications
The ST24W01M1013TR is well-suited for applications that require non-volatile memory to store configuration settings, calibration data, or any other type of data that must be preserved across power cycles. Its robustness and reliability make it an ideal choice for:
- Industrial control systems
- Automotive electronics
- Portable devices
- Medical equipment
- Smart metering
Package and Quality
This EEPROM comes in a TSSOP8 package, which is designed for space-saving on PCBs and is RoHS compliant. The ST24W01M1013TR is manufactured with STMicroelectronics' commitment to quality and reliability, ensuring a trustworthy storage solution for designers and engineers.