ST24E64-1 EEPROM by STMicroelectronics
The ST24E64-1 is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) product manufactured by STMicroelectronics. This EEPROM is part of a larger family of memory products that are known for their reliability and flexibility, making them ideal for a wide range of applications.
With a 64 Kbit (8 Kbyte) storage capacity, the ST24E64-1 offers ample space for firmware storage, configuration settings, or small data logging tasks. Its I²C-compatible serial interface ensures easy integration into most microcontroller-based systems, providing a straightforward communication protocol that is widely supported across various platforms.
The ST24E64-1 operates across a voltage range of 2.5V to 5.5V, making it suitable for both low-power and standard applications. This voltage flexibility, combined with a wide temperature range of -40°C to +85°C, allows the EEPROM to perform reliably in diverse environments and under varying operating conditions.
Key features of the ST24E64-1 include:
- 64 Kbit of EEPROM
- Write Protect feature for data security
- More than 1 million write/erase cycles
- Over 40-year data retention
- Two-wire I²C serial interface for easy integration
- Self-timed write cycle with auto-clear
STMicroelectronics has equipped the ST24E64-1 with a Write Protect pin to prevent accidental data alteration, ensuring that your critical data remains safe and intact. The device also boasts an endurance of more than 1 million write/erase cycles and a data retention period of over 40 years, attesting to its durability and long-term reliability.
Whether you're developing consumer electronics, industrial control systems, or automotive applications, the ST24E64-1 EEPROM can meet your data storage needs with its robust feature set and proven performance. STMicroelectronics' commitment to quality ensures that the ST24E64-1 is a memory solution you can trust for your most demanding applications.