ST24E32FM1TR EEPROM by STMicroelectronics
The ST24E32FM1TR is a high-performance, 32-Kbit serial Electrically Erasable Programmable Memory (EEPROM) component from the reputable semiconductor manufacturer, STMicroelectronics. This device is part of their serial EEPROM product line, which is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed.
Key Features
- Memory Size: 32 Kbits, organized as 4,096 x 8 bits, offering ample space for firmware storage, configuration settings, or any other data that requires persistence across power cycles.
- Interface: I²C (Two-Wire) serial interface, which ensures easy integration into a wide range of microcontroller-based systems with minimal pin count requirements.
- Speed: Supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies, providing flexibility in balancing data transfer rates with power consumption.
- Supply Voltage: Operates across a wide range of supply voltages from 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
- Write Cycle Time: Fast write cycle time of 5 ms (typical), allowing for efficient data management and minimal delay in write operations.
- Endurance: High reliability with an endurance of 1 million write cycles and a data retention period of 40 years, ensuring data integrity over an extended period.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for use in harsh environments and demanding applications.
- Packaging: Available in a compact, surface-mount TSSOP8 package, which is ideal for space-constrained applications.
Applications
The ST24E32FM1TR EEPROM is versatile and can be used in a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive systems
- Smart metering
- Portable devices
With its robust design and comprehensive feature set, the ST24E32FM1TR is an excellent choice for designers looking for a reliable and flexible memory solution to meet the demands of today's sophisticated electronic systems.