EN
  • EN
  • DE

ST24C16

Part No ST24C16
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 16 Kbit Serial I2C Bus EEPROM with User-Defined Block Write Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260226-ST24C16
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24C16 CAD Model

Description

ST24C16 Serial EEPROM by STMicroelectronics

The ST24C16 from STMicroelectronics is a robust, high-performance 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for efficient data storage in a wide range of digital applications. This EEPROM device provides a flexible and reliable solution for data storage requirements, with a memory array organized as 2,048 x 8 bits that can be accessed through a simple and efficient serial I2C (Inter-Integrated Circuit) bus interface.

Key Features of ST24C16:

  • High Storage Capacity: The ST24C16 offers a generous 16-Kbit storage capacity, making it suitable for storing configuration parameters, device calibration data, and various user-specific information.
  • I2C Serial Interface: The device is equipped with a two-wire I2C serial interface, which supports a bidirectional data transfer protocol and facilitates easy integration into most microcontroller-based systems.
  • Write Protect: A hardware write-protect pin (WP) provides protection for the entire memory array, preventing unintended data modifications.
  • Low Power Consumption: It is designed for low-power consumption, which is ideal for battery-powered applications, contributing to extended battery life and reduced power costs.
  • Wide Voltage Range: The device operates across a wide power supply voltage range, typically from 2.5V to 5.5V, accommodating various system power requirements.
  • Endurance: The EEPROM cells are rated for high write endurance, with typically 1 million write cycles at 25°C, ensuring long-term reliability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 40 years, providing long-term data storage without the need for periodic data refreshing.

Applications:

The ST24C16 is versatile and can be utilized in a variety of applications, including:

  • Consumer electronics
  • Mobile devices
  • Computers and peripherals
  • Industrial control systems
  • Medical devices
  • Automotive systems

With its combination of durability, data security, and ease of integration, the ST24C16 is an excellent choice for designers looking for a reliable EEPROM solution. STMicroelectronics' commitment to quality ensures that the ST24C16 will provide a stable and long-lasting data storage solution for any application it is employed in.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess