ST24C02FM6TR EEPROM by STMicroelectronics
The ST24C02FM6TR from STMicroelectronics is a high-performance, 2 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is optimized for use in a wide variety of industrial, automotive, and consumer electronics. This EEPROM is part of STMicroelectronics' ST24 series and is designed to provide flexible non-volatile storage solutions for applications that require reliable data retention and efficient data access.
This particular EEPROM features a 2 Kbit memory size, which is organized as 256 x 8 bits. It operates across a voltage range of 2.5V to 5.5V, making it suitable for low-power applications. The ST24C02FM6TR is capable of more than one million write/erase cycles, ensuring a long lifespan, and data retention is rated for over 40 years, providing peace of mind for applications that require long-term data storage.
The device communicates via the I2C serial bus interface, which allows for simple integration into existing designs and supports a bidirectional two-wire bus for efficient inter-device communication. The bus speeds can reach up to 400 kHz, which provides a good balance between speed and power consumption.
One of the key features of the ST24C02FM6TR is its Write Control (WC) pin, which provides hardware protection for the entire memory content. This feature is particularly useful in preventing accidental data corruption during power transitions or system malfunctions. Additionally, the device supports byte and page write modes, enhancing its flexibility to cater to different programming scenarios.
The ST24C02FM6TR comes in a small 8-lead TSSOP package, which is ideal for space-constrained applications. It is also RoHS compliant and lead-free, ensuring that it meets current environmental standards for electronic components.
Overall, the ST24C02FM6TR is a reliable and versatile EEPROM solution from STMicroelectronics that offers a combination of high endurance, low power consumption, and robust data protection features, making it an excellent choice for a multitude of applications requiring non-volatile memory storage.