EN
  • EN
  • DE

ST2052BD

Part No ST2052BD
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT LIMITED POWER DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260177-ST2052BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST2052BD CAD Model

Description

ST2052BD - Power MOSFET from STMicroelectronics

The ST2052BD is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is particularly suitable for a wide range of power applications, including switch-mode power supplies (SMPS), motor control, automotive applications, and other power-intensive uses.

Key Features

  • High Current Capability: The ST2052BD is capable of handling high currents, making it an excellent choice for applications that require a high-power output.
  • Low On-Resistance: With its low on-resistance, the ST2052BD ensures efficient power conduction, leading to reduced power losses and improved overall efficiency of the system.
  • High Switching Speed: The fast switching speed of the ST2052BD minimizes transition losses and allows for efficient operation at high frequencies.
  • Enhanced Thermal Performance: Designed with an optimal thermal footprint, the ST2052BD can dissipate heat effectively, which is crucial for maintaining performance and reliability under high power conditions.
  • Robust and Reliable: STMicroelectronics has designed the ST2052BD with robustness in mind, ensuring that it can withstand harsh conditions and provide consistent performance over time.

Applications

The versatility of the ST2052BD allows it to be used in various applications, some of which include:

  • Power supply units
  • DC-DC converters
  • Motor drives and inverters
  • Automotive systems
  • Power management solutions

Technical Specifications

The ST2052BD boasts impressive technical specifications that make it a top choice for designers and engineers. It features a drain-source voltage (VDS) rating that supports common industry requirements, a threshold voltage (VGS(th)) that ensures low voltage operation, and a maximum drain current (ID) that highlights its high current handling capability. The device also comes in a package that is designed for optimal heat dissipation and space-saving on PCBs.

For detailed technical specifications, reference designs, and application notes, please visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0635 $58.4925
135+ $0.8727 $117.8145
205+ $0.8455 $173.3275
285+ $0.8182 $233.1870
370+ $0.7909 $292.6330
490+ $0.7091 $347.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess