EN
  • EN
  • DE

ST1S03APMR

Part No ST1S03APMR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 1.5A, 1.5 MHz Adjustable, with inhibit function Step-down switching regulator in DFN6 3x3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260156-ST1S03APMR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST1S03APMR CAD Model

Description

ST1S03APMR Voltage Regulator by STMicroelectronics

The ST1S03APMR is a highly efficient, compact, and versatile synchronous step-down DC-DC converter produced by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is designed to meet the demands of modern, power-sensitive applications by providing a stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 0.8V to Vin, making it suitable for a variety of applications that require different voltage levels.
  • High Efficiency: With a synchronous rectification topology, the ST1S03APMR ensures high efficiency, which is crucial for prolonging battery life in portable applications.
  • Load Capability: It can deliver up to 3A of continuous output current, which is sufficient for powering a wide range of devices.
  • Low RDS(on) Internal Switches: The low on-resistance of the internal MOSFETs minimizes conduction losses, further enhancing the converter's efficiency.
  • Frequency Synchronization: The device can be synchronized with an external clock, allowing for flexibility in managing system-level power requirements.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring safe operation under various conditions.

Applications

The ST1S03APMR is ideal for a range of applications, particularly those requiring high power efficiency and compactness. These include:

  • Portable and battery-powered devices
  • Microprocessor and DSP core supplies
  • Memory and logic supplies
  • Consumer electronics
  • Networking and telecom equipment

Package and Quality

The ST1S03APMR comes in a small VFQFPN 8 (3x3 mm) package, which is perfect for space-constrained applications. The product is manufactured under STMicroelectronics' stringent quality control standards, ensuring high reliability and performance consistency.

With its combination of features, the ST1S03APMR voltage regulator is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5893 $63.5720
90+ $1.3040 $117.3600
140+ $1.2636 $176.9040
190+ $1.2231 $232.3890
245+ $1.1827 $289.7615
330+ $1.0603 $349.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess