EN
  • EN
  • DE

ST1394-01SC6

Part No ST1394-01SC6
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 55
Values R = 55Ohms, C = 250pF (Total)
ESD Protection Yes
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case SOT-23-6
Dimension 0.115" L x 0.064" W (2.93mm x 1.63mm)
Height 0.057" (1.45mm)
Base Product Number ST1394
Other Names 497-3725-1,497-3725-2,497-3725-2R,497-3725-1R,ST139401SC6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276386-ST1394-01SC6
Ultra Librarian 3D Model Ultra Librarian ST1394-01SC6 CAD Model

Description

Product Overview: ST1394-01SC6 - STMicroelectronics

The ST1394-01SC6 is a robust and versatile electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide array of applications, particularly in the realm of power management and signal processing.

Key Features

  • High Surge Capability: The ST1394-01SC6 is engineered to withstand significant surge currents, making it an ideal choice for protecting sensitive electronic circuits from voltage spikes and surges.
  • Low Capacitance: With its low capacitance design, this device ensures high-speed operation without significant power loss, which is crucial for maintaining the integrity of fast signal lines.
  • Low Leakage Current: It features a very low leakage current, which enhances the overall efficiency of the system by minimizing power wastage.
  • SC-70 Package: The compact SC-70 package is space-saving and suitable for high-density board designs, allowing for more efficient use of PCB real estate.

Applications

The ST1394-01SC6 is designed to be a flexible component that can be used in various applications. It is particularly well-suited for:

  • Power supply protection
  • AC/DC converters
  • Telecommunication systems
  • Computer interfaces
  • Portable electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ST1394-01SC6 is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and durability. Customers can trust this product to deliver consistent performance over its lifespan.

Environmental Compliance

STMicroelectronics also prioritizes environmental responsibility. The ST1394-01SC6 complies with various environmental regulations, including RoHS and REACH, ensuring that it is free from harmful substances and is safe for use in electronic products worldwide.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess