Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 2V at 2A, 8A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 5A, 5V
Maximum Power 80W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260104-ST13007D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST13007D CAD Model

Description

The ST13007D is a high-voltage, fast-switching NPN power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This transistor is specifically engineered to address a wide range of applications that require high switching speeds and high voltage capabilities, making it an ideal choice for electronic ballasts, switch-mode power supplies, and lighting applications.

Key Features

  • High Voltage Capability: The ST13007D can handle voltages up to 400V, making it suitable for circuits operating at high voltages.
  • High Current Rating: With a continuous collector current of 8A and a peak collector current capability of 12A, this transistor can drive high-power loads efficiently.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for applications requiring quick response times.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to minimize power losses and improve overall efficiency in high-power switching applications.
  • Robustness: The ST13007D is designed to withstand harsh conditions, ensuring reliability and a long operational life.

Applications

The versatility of the ST13007D allows it to be used in a variety of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch-Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • Power Inverter Circuits
  • High-Frequency Oscillators

Technical Specifications

Some of the key technical specifications of the ST13007D include:

  • Collector-Emitter Voltage (V<sub>CEO): 400V
  • Collector Current (I<sub>C): 8A
  • Collector Peak Current (I<sub>CM): 12A
  • Collector-Emitter Saturation Voltage (V<sub>CE(sat)): 1.5V (max) at 4A
  • Base-Emitter Saturation Voltage (V<sub>BE(sat)): 1.5V (max) at 4A
  • Operating and Storage Junction Temperature Range: -65°C to 150°C

The ST13007D offers a combination of performance and reliability, making it a top choice for designers and engineers looking for a high-voltage, fast-switching solution. Its robust design ensures stable operation even under challenging conditions, solidifying its place in the market as a go-to component for power switching applications.

You May Also Be Interested in

ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
General Purpose NPN Transistor
Lowest to $0.1760
ECAD model for BC817-40WT1G
ON Semiconductor
TRANS PWR PNP 5A 25V DPAK / Bipolar (BJT) Transistor PNP 25 V 5 A 65MHz 1.4 W Surface Mount DPAK
Lowest to $0.3380
ECAD model for MJD210T4
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3764 $65.8700
420+ $0.3091 $129.8220
650+ $0.3002 $195.1300
895+ $0.2897 $259.2815
1,155+ $0.2807 $324.2085
1,550+ $0.2510 $389.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,450 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention