EN
  • EN
  • DE

SRK2001LTR

Part No SRK2001LTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC-DC LLC RES 10SSOP  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Other Names 497-15922-6,-497-15922-6,497-15922-1,497-15922-2,-497-15922-2,-497-15922-1
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253042-SRK2001LTR
Ultra Librarian 3D Model Ultra Librarian SRK2001LTR CAD Model

Description

The STMicroelectronics SRK2001LTR is an advanced synchronous rectification controller specifically designed for Switch Mode Power Supplies (SMPS) applications. This high-performance device is tailored to enhance the efficiency of secondary side rectification in flyback, forward, and half-bridge converters with output voltages ranging from 5 V to 24 V.

The SRK2001LTR integrates a sophisticated control system that precisely regulates the timing of the external MOSFET to minimize power losses and increase overall efficiency. It achieves this by monitoring the voltage across the MOSFET and turning it on as soon as the diode would start conducting, and turning it off just before the current goes negative.

Key Features

  • Adaptive turn-off logic to optimize efficiency across a wide range of load conditions
  • High noise immunity and propagation delay compensation to ensure reliable operation
  • Support for high-frequency operation, making it suitable for modern, compact power supplies
  • Low quiescent current to reduce standby power consumption
  • Vcc range from 4.5 V to 32 V, enabling flexibility in various circuit designs
  • Under-voltage lockout (UVLO) for enhanced safety and performance stability
  • SO-8 package for ease of integration into existing and new designs

With its advanced features, the SRK2001LTR is particularly useful in applications where power efficiency is critical, such as in battery chargers, adapters, and power supplies for TVs and monitors. It is also a robust solution for industrial power supplies where reliability and efficiency are paramount.

The SRK2001LTR's compact size and power-saving capabilities make it an excellent choice for designers looking to create eco-friendly solutions that meet the stringent energy-saving standards of modern electronic devices. Its ability to work with a wide range of MOSFETs gives designers the flexibility to choose the optimal components for their specific application requirements.

In summary, the STMicroelectronics SRK2001LTR synchronous rectification controller is a high-efficiency, feature-rich solution for power supply designers aiming to improve the performance and reliability of their SMPS designs.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Intersil
Lowest to $2.8378
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess