EN
  • EN
  • DE

SRK2000ATR

Part No SRK2000ATR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SMART DVR SYNC RECT LLC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Half-Bridge
Supply Voltage - Operating 4.5 V to 32 V
Duty Cycle 60%
Frequency - Switching Up to 500kHz
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 119746-SRK2000ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRK2000ATR CAD Model

Description

STMicroelectronics SRK2000ATR - Advanced Synchronous Rectification Controller

The SRK2000ATR from STMicroelectronics is a state-of-the-art synchronous rectification (SR) controller designed for LLC resonant converters that are widely used in high-performance power supply units. This advanced controller enhances the efficiency of these power supplies, particularly beneficial for applications where energy efficiency is paramount.

The SRK2000ATR integrates a control circuit that is capable of precisely driving the SR MOSFETs. By ensuring that the MOSFETs are turned on and off at the optimal moment, the SRK2000ATR minimizes power losses that typically occur during the rectification process. This timing precision is crucial for maintaining the high efficiency of the power conversion process.

One of the key features of the SRK2000ATR is its ability to operate in continuous conduction mode (CCM), discontinuous conduction mode (DCM), and burst mode, which makes it highly adaptable to various load conditions. This flexibility allows the controller to maintain high efficiency even under light load conditions, which is essential for meeting modern energy-saving standards.

The device is equipped with a 200V high-voltage startup source, which ensures a quick and reliable start-up. Additionally, the SRK2000ATR boasts an adaptive dead-time control, further optimizing the SR MOSFETs' conduction time to reduce power dissipation and enhance overall efficiency.

For safety and protection, the SRK2000ATR includes various features such as under-voltage lockout (UVLO), over-voltage protection (OVP), and thermal shutdown. These protective measures ensure the longevity and reliability of the power supply unit by preventing damage due to abnormal operating conditions.

Available in a compact SO-8 package, the SRK2000ATR is designed for easy integration into a wide range of applications, including server and telecom power supplies, flat-panel television power supplies, and high-efficiency adapters. Its small footprint allows for the design of power supplies with reduced size and increased power density, catering to the needs of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0313 $50.7825
60+ $1.6667 $100.0020
93+ $1.6146 $150.1578
128+ $1.5626 $200.0128
166+ $1.5105 $250.7430
222+ $1.3542 $300.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,808 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess