The SRK1000ATR from STMicroelectronics is a cutting-edge adaptive MOSFET driver designed to cater to the demanding requirements of modern power conversion applications. This innovative component is a member of the high-performance MOSFET drivers that are optimized for driving synchronous rectification MOSFETs in flyback converters.
Key Features
- Adaptive Gate Drive: The SRK1000ATR provides an adaptive gate drive for optimal efficiency, automatically adjusting the gate driving voltage to suit the load conditions.
- High-Voltage Capability: It is capable of operating with supply voltages up to 28V, making it suitable for a wide array of power applications.
- Voltage Sensing: The built-in voltage sensing feature ensures precise control over the MOSFETs, contributing to the efficiency and reliability of the system.
- Integrated Protections: The device includes a range of protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-voltage protection (OVP), safeguarding the system against a variety of electrical hazards.
Applications
The SRK1000ATR is ideally suited for use in switch mode power supplies (SMPS), including adapters and chargers, LED lighting, and other power converters that require efficient and reliable synchronous rectification. Its robust design and feature set make it a go-to driver for engineers looking to enhance power efficiency and performance.
Product Specifications
- Part Number: SRK1000ATR
- Manufacturer: STMicroelectronics
- Package/Case: SO-8
- Mounting Type: Surface Mount
- Operating Temperature Range: -40°C to 150°C
In summary, the SRK1000ATR from STMicroelectronics is a state-of-the-art adaptive MOSFET driver that delivers exceptional performance and efficiency. Its comprehensive feature set, combined with its robustness and versatility, makes it an excellent choice for a wide range of power conversion applications.