EN
  • EN
  • DE

SPV1001D40

Part No SPV1001D40
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 16A D2PAK / Diode Standard 40 V 16A (DC) Surface Mount D²PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 230 mV @ 16 A
Current - Reverse Leakage @ Vr 1 µA @ 40 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Operating Temperature - Junction -45°C ~ 175°C
Base Product Number SPV1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 50
Win Source Part Number 1227456-SPV1001D40
Ultra Librarian 3D Model Ultra Librarian SPV1001D40 CAD Model

Description

The SPV1001D40 is a state-of-the-art power bypass switch designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative approach to integrated circuit design. This product is part of the STPOWER family, specifically tailored for photovoltaic applications where efficiency and reliability are of paramount importance.

Key Features

  • High Voltage Capability: The SPV1001D40 is designed to handle up to 40V, making it well-suited for solar panel applications that require a robust voltage tolerance.
  • Low Power Dissipation: With an ultra-low on-resistance of just 1.2 mΩ (typical), this device ensures minimal power loss, thus maximizing the efficiency of the solar power system.
  • High Current Rating: The device is capable of supporting a continuous forward current of up to 100A, which is ideal for high-power solar installations.
  • Thermal Protection: The SPV1001D40 comes with an integrated over-temperature protection feature, safeguarding the system against excessive heat that could potentially damage the circuit.
  • Robust Package: Encased in a PowerFLAT 8x8 HV package, the device offers a compact footprint while ensuring high mechanical robustness and excellent thermal performance.

Applications

The SPV1001D40 is primarily used in bypass circuits for photovoltaic systems. Its primary function is to protect solar panels from the damaging effects of hot-spot heating, which can occur when individual solar cells in a panel become shaded or damaged. By providing an alternative current path, the SPV1001D40 prevents excessive current from flowing through the compromised cells, thus ensuring the overall system continues to operate efficiently and safely.

Why Choose the SPV1001D40?

Integrating the SPV1001D40 into your solar energy solutions can lead to improved system reliability and longevity. Its high-efficiency bypass switching capability ensures that your photovoltaic systems can deliver optimal performance even under challenging conditions. With STMicroelectronics' commitment to quality and sustainability, the SPV1001D40 represents a smart choice for engineers and designers looking to enhance the performance and durability of their solar energy products.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9105 $59.1825
155+ $0.7472 $115.8160
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6771 $291.1530
575+ $0.6071 $349.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,859 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess