EN
  • EN
  • DE

SPV1002D40TR

Part No SPV1002D40TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 40V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 180mV @ 16A
Current - Reverse Leakage @ Vr 1μA @ 40V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction -45°C to 175°C
Win Source Part Number 1101659-SPV1002D40TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPV1002D40TR CAD Model

Description

Product Overview: SPV1002D40TR

The SPV1002D40TR is a state-of-the-art power bypass diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered to enhance the efficiency and reliability of solar panel arrays, making it an essential part of photovoltaic (PV) applications. Its robust design ensures that it can withstand the harsh environmental conditions typically associated with outdoor power generation systems.

Key Features

  • High Voltage Rating: The SPV1002D40TR boasts a maximum repetitive peak reverse voltage (VRRM) of 40V, making it suitable for high-voltage solar applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss, thus maximizing the efficiency of the solar module.
  • High Current Capacity: The device can handle up to 10A of average forward current (IF(AV)), which is ideal for solar panels with higher current outputs.
  • Surface-Mount Package: The diode comes in a surface-mount DPAK (TO-252) package, allowing for compact and efficient PCB design and easy integration into various solar power systems.

Applications

The SPV1002D40TR is primarily used in bypass circuits within solar panels to prevent hot-spot heating and to protect cells from reverse bias damage. Its reliability and performance make it an excellent choice for:

  • Photovoltaic solar power systems
  • Renewable energy harvesting applications
  • Power management in green energy solutions

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet stringent environmental standards. The SPV1002D40TR is no exception, as it complies with the RoHS directive, ensuring that it is free from hazardous substances. Additionally, it is designed to meet or exceed industry standards for performance and reliability.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The 'TR' suffix in the product name indicates that the diodes are provided in tape and reel form, which is typical for components intended for automated manufacturing processes.

For engineers and designers looking to incorporate a robust and efficient bypass diode into their solar power solutions, the SPV1002D40TR from STMicroelectronics offers an optimal balance of performance, durability, and environmental compliance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess