EN
  • EN
  • DE

SPDCPOE03

Part No SPDCPOE03
Manufacturer STMicroelectronics
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W / Isolated PoE Module DC DC Converter 1 Output 3.3V 3A 38.5V - 60V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr STMicroelectronics
Product Status Obsolete
Type Isolated PoE Module
Number of Outputs 1
Voltage - Input (Min) 38.5V
Voltage - Input (Max) 60V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features SCP, UVLO
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Through Hole
Package / Case Module
Dimension 3.39" L x 0.95" W x 0.67" H (86.0mm x 24.2mm x 17.0mm)
Base Product Number SPDC
Other Names 497-8976,-497-8976
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1237383-SPDCPOE03
Ultra Librarian 3D Model Ultra Librarian SPDCPOE03 CAD Model

Description

The SPDCPOE03 from STMicroelectronics is a state-of-the-art Ethernet protection device designed to safeguard networking equipment from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges. This robust component is an essential safeguard for Ethernet ports, particularly in environments where reliability and uninterrupted service are critical.

Key Features

  • High Surge Protection: The SPDCPOE03 is capable of withstanding surge pulses in accordance with IEC 61000-4-5 (8/20 μs wave shape), ensuring the safety of the connected devices against common power surges.
  • Low Capacitance: Designed with low line capacitance, this device minimizes signal attenuation, ensuring high-speed data integrity for Ethernet applications.
  • Compatibility: It is compatible with various Ethernet standards, including 10/100/1000 Base-T, and is suitable for Power over Ethernet (PoE) applications, providing versatility in deployment across different network configurations.
  • Robust Package: Housed in a SOT23-6L package, the SPDCPOE03 is not only compact but also offers a robust design that can withstand harsh conditions and fits seamlessly into various circuit designs.

Applications

The SPDCPOE03 is ideal for a wide range of applications where network integrity and uptime are essential. It is commonly used in:

  • Telecommunication systems
  • Network switches and routers
  • Wireless base stations
  • Industrial networks
  • Networked security systems
  • Power over Ethernet devices

Advantages

By integrating the SPDCPOE03 into your network's design, you can benefit from enhanced protection against common electrical threats. This device not only extends the lifespan of your networking equipment but also ensures consistent performance and reduces the risk of downtime due to electrical damage. The SPDCPOE03 represents STMicroelectronics' commitment to providing advanced protection solutions for modern networking requirements.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess