EN
  • EN
  • DE

SPDC12L00010

Part No SPDC12L00010
Manufacturer STMicroelectronics
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK ADJ 10A 121LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features With UVLO
Mounting Style SMD/SMT
Package 121-BLGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Win Source Part Number 042831-SPDC12L00010
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPDC12L00010 CAD Model

Description

The SPDC12L00010 is a high-performance, precision pressure sensor from STMicroelectronics, designed for a wide range of applications requiring accurate and stable pressure measurements. This sensor is part of STMicroelectronics' extensive portfolio of MEMS (Micro-Electro-Mechanical Systems) sensors, which are renowned for their reliability, accuracy, and power efficiency.

Key Features

  • Pressure Range: The sensor operates over a broad pressure range, making it suitable for various industrial, automotive, and consumer applications.
  • High Accuracy: SPDC12L00010 offers excellent accuracy and linearity, ensuring precise pressure readings across its operating range.
  • Temperature Compensation: It includes built-in temperature compensation, which helps maintain accuracy and performance across its specified temperature range.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the sensor features low power consumption, which is critical for battery-operated and portable devices.
  • Digital Output: The sensor provides a digital output for easy integration with microcontrollers and other digital systems, simplifying the design-in process.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, offering flexibility for various product form factors.

Applications

The SPDC12L00010 is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems, such as tire pressure monitoring
  • Consumer electronics, including smart home devices
  • Healthcare devices, like wearable fitness trackers
  • Environmental monitoring equipment

Conclusion

With its robust design, the SPDC12L00010 from STMicroelectronics is a versatile and reliable choice for designers looking to add accurate pressure sensing to their projects. Its combination of performance, efficiency, and compact size makes it a go-to sensor for a multitude of applications.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0841 $70.4205
10+ $11.5558 $115.5580
16+ $11.1943 $179.1088
22+ $10.8339 $238.3458
28+ $10.4724 $293.2272
37+ $9.3890 $347.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess