EN
  • EN
  • DE

SPC58EG80E5P0H0Y

Part No SPC58EG80E5P0H0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 144ETQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 160MHz 4MB (4M x 8) FLASH 144-eTQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 144-TQFP Exposed Pad
Supplier Device Package 144-eTQFP (20x20)
Base Product Number SPC58
Standard Package 360
REACH Status REACH Unaffected
Win Source Part Number 1263415-SPC58EG80E5P0H0Y
Ultra Librarian 3D Model Ultra Librarian SPC58EG80E5P0H0Y CAD Model

Description

The SPC58EG80E5P0H0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive applications. This powerhouse MCU is part of the SPC58 E line, which is designed to meet the rigorous demands of the automotive industry, providing high performance, enhanced security features, and a wide range of communication interfaces.

At the heart of the SPC58EG80E5P0H0Y lies a powerful 32-bit Power Architecture® with a triple e200z4d core, each operating at up to 180 MHz. This tri-core configuration allows for redundant computing capabilities, which is essential for safety-critical applications in vehicles such as advanced driver-assistance systems (ADAS), engine management, and transmission control.

The MCU comes with an impressive 6MB of embedded Flash memory and 768KB of RAM, providing ample storage for complex applications and the necessary workspace for real-time data processing. The inclusion of a Memory Protection Unit (MPU) also ensures the integrity and protection of the code and data, which is crucial for maintaining system stability and security.

Connectivity is a strong suit of the SPC58EG80E5P0H0Y, offering a variety of communication interfaces including CAN FD, FlexRay, Lin, and Ethernet. These interfaces enable the MCU to handle the networking requirements of modern vehicles, facilitating communication between various electronic control units (ECUs) and external networks.

Security is paramount in automotive applications, and the SPC58EG80E5P0H0Y is equipped with advanced security features such as a Cryptographic Services Engine (CSE) and secure hardware extension (SHE) for encryption and decryption, ensuring secure data exchange and preventing unauthorized access.

The MCU is housed in a 176-pin LQFP package, making it compact enough for space-constrained applications while still offering the necessary I/O capabilities for complex automotive systems. Its robust design ensures reliable operation under the harsh conditions typically found in automotive environments.

In summary, the SPC58EG80E5P0H0Y from STMicroelectronics is a highly capable and secure microcontroller that is well-suited for the next generation of automotive applications, ensuring safety, reliability, and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4700 $92.9400
4+ $38.1292 $152.5168
5+ $36.9377 $184.6885
7+ $35.7461 $250.2227
9+ $34.5546 $310.9914
12+ $30.9800 $371.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,042 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess