EN
  • EN
  • DE

SPC58EC80E7G0C0X

Part No SPC58EC80E7G0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176ELQFP / e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1263426-SPC58EC80E7G0C0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E7G0C0X CAD Model

Description

SPC58EC80E7G0C0X Microcontroller by STMicroelectronics

The SPC58EC80E7G0C0X is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics, which is designed to cater to the demanding needs of automotive applications. This high-performance product is part of the SPC5 Chorus series of 32-bit Power Architecture® MCUs that are engineered to provide exceptional processing capabilities while maintaining energy efficiency and reliability.

At the heart of the SPC58EC80E7G0C0X is a powerful e200z4d dual-core processor, which operates at a frequency of up to 80 MHz. The advanced architecture of the MCU allows it to deliver a high level of computational power, which is essential for handling complex tasks and real-time processing requirements. This makes it an ideal choice for automotive control units, including body control modules, gateway controllers, and advanced driver-assistance systems (ADAS).

The MCU comes with an extensive set of features that enhance its functionality and ease of use. It is equipped with a large 2MB of flash memory, which provides ample storage for application code and data. Additionally, the SPC58EC80E7G0C0X includes 192KB of RAM, ensuring smooth and efficient operation even under heavy load conditions.

Security is a critical aspect of automotive systems, and the SPC58EC80E7G0C0X addresses this concern with its advanced security features. It includes a Hardware Security Module (HSM), which provides robust protection against unauthorized access and tampering. This feature ensures the integrity and confidentiality of code and data stored on the MCU.

Connectivity is another strong suit of this MCU, offering multiple communication interfaces such as CAN, LIN, and FlexRay, which are vital for in-vehicle networking. The inclusion of these interfaces allows the SPC58EC80E7G0C0X to seamlessly integrate with other components in the automotive environment.

STMicroelectronics has also focused on longevity and quality, ensuring that the SPC58EC80E7G0C0X meets the stringent AEC-Q100 automotive qualification standard. This guarantees that the MCU will perform reliably over its intended lifespan, even under harsh automotive conditions.

In summary, the SPC58EC80E7G0C0X from STMicroelectronics is a robust and versatile microcontroller that offers the performance, security, and connectivity features required for modern automotive applications. Its powerful dual-core architecture and comprehensive set of peripherals make it a top choice for developers looking to create advanced and secure automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess