EN
  • EN
  • DE

SPC584B70E1EDC0X

Part No SPC584B70E1EDC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64ETQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 1.26V, 3V ~ 5.5V
Data Converters A/D 10b, 12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC584
Other Names 497-SPC584B70E1EDC0XTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263433-SPC584B70E1EDC0X
Ultra Librarian 3D Model Ultra Librarian SPC584B70E1EDC0X CAD Model

Description

SPC584B70E1EDC0X Microcontroller Overview

The SPC584B70E1EDC0X is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful microcontroller is part of the SPC58 4B Line of automotive microcontrollers that are designed to meet the stringent requirements of modern vehicle electronics.

Key Features

  • Core: Built around a powerful e200z4d dual-core Power Architecture, the SPC584B70E1EDC0X operates at a frequency of up to 180 MHz, delivering the computational power needed for complex applications.
  • Memory: It comes equipped with a generous memory configuration, including 4 MB of flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the microcontroller provides versatile options for networking within a vehicle’s electronic system.
  • Security: The device incorporates advanced security features, including a Hardware Security Module (HSM), to protect against unauthorized access and ensure secure communications.
  • Temperature Range: Designed to withstand harsh environments, it operates within an extended temperature range of -40°C to 125°C, suitable for under-the-hood applications.

Applications

The SPC584B70E1EDC0X is ideal for a variety of automotive applications including advanced driver assistance systems (ADAS), engine management, transmission control, and vehicle networking. Its robust design and rich feature set also make it a great choice for industrial applications requiring high levels of real-time performance and reliability.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SPC584B70E1EDC0X is manufactured to meet the highest standards of quality and reliability, ensuring long-term performance in mission-critical systems. With its advanced features and proven architecture, this microcontroller is a solid choice for developers looking to create sophisticated and secure automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess