Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 48K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC570
Standard Package 960
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263446-SPC570S50E1CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC570S50E1CEFAY CAD Model

Description

The SPC570S50E1CEFAY is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics, designed for automotive and industrial applications that demand high levels of reliability and performance. This MCU is part of the SPC570S series, which is known for its robust architecture based on the Power Architecture® Technology, specifically tailored for vehicular electronics.

Key Features

  • Core: The heart of the SPC570S50E1CEFAY is a 32-bit Power Architecture® e200z0h CPU core, which operates at a frequency of up to 50MHz, providing the computational power necessary for complex and time-sensitive tasks.
  • Memory: Equipped with 64KB of Flash memory and 12KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth operation.
  • Advanced Timers: A range of timers, including a Motor Control Timer, a Real-Time Clock, and a Periodic Interrupt Timer, cater to diverse timing requirements, making this MCU ideal for control-oriented applications.
  • Analog-to-Digital Converters (ADCs): Multiple 10-bit ADCs provide accurate analog signal measurement, facilitating precise control and monitoring functionalities.
  • Communication Interfaces: A comprehensive set of communication interfaces, including CAN, LINFlex, DSPI, and SCI, supports robust connectivity options for various automotive communication protocols.
  • Safety Features: The MCU incorporates safety features like a Cyclic Redundancy Check (CRC) engine, and a Memory Protection Unit (MPU) to ensure data integrity and secure memory access, which are crucial for safety-critical systems.
  • Temperature Range: With an operational temperature range of -40°C to +150°C, the SPC570S50E1CEFAY is highly resilient and can perform reliably in extreme environments.

Applications

The SPC570S50E1CEFAY is ideal for a variety of applications within the automotive sector, including engine control units, body control modules, transmission control units, and sensor nodes. Its robust feature set also makes it suitable for industrial automation systems, where precision and reliability are paramount.

Package Information

This MCU is available in a LQFP64 package, which offers a compact footprint while providing enough pins for the extensive peripheral set. The package is designed to facilitate easy mounting and integration into a wide range of electronic systems.

Quality and Support

STMicroelectronics is committed to delivering high-quality products and provides comprehensive technical support for the SPC570S50E1CEFAY, including datasheets, reference manuals, and application notes to assist developers in harnessing the full potential of the microcontroller in their designs.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention