EN
  • EN
  • DE

SPC56AP60L3BEFBR

Part No SPC56AP60L3BEFBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.st.com
Win Source Part Number 741968-SPC56AP60L3BEFBR
Popularity Medium
Supply and Demand Status Limited
Family Name SPC56AP60L3
ECCN 5A991.b.4.a
Country of Origin Malta
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L3BEFBR CAD Model

Description

The SPC56AP60L3BEFBR is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, tailored for the rigorous demands of automotive applications. As part of the SPC56 32-bit Power Architecture, this MCU is designed to deliver exceptional performance, reliability, and a range of features that make it an ideal choice for advanced automotive control systems.

Key Features

  • Core: The SPC56AP60L3BEFBR is built around a powerful 32-bit Power Architecture e200z4d dual core, which operates at a maximum frequency of 120 MHz. This core is well-suited for handling complex computations and control tasks with efficiency.
  • Memory: It comes equipped with 1 MB of flash memory for program storage and 64 KB of RAM for dynamic data processing. This ample memory capacity ensures smooth operation of sophisticated automotive software.
  • Temperature Range: With an operational temperature range from -40°C to 150°C, the MCU is designed to withstand harsh environmental conditions typical in automotive settings.
  • Advanced Timer System: The device includes a rich set of timers, including a modular timer system and multiple general-purpose timers, to cater to a variety of timing and control tasks.
  • Connectivity: Enhanced communication interfaces such as multiple CAN interfaces, LINFlex, DSPI, and Ethernet ensure versatile connectivity options for different automotive subsystems.
  • Safety and Reliability: Safety features compliant with the ISO 26262 standard, including a built-in Error Correction Code (ECC) on both flash and RAM, ensure high levels of data integrity and reliability.
  • Packaging: The MCU is available in a LQFP144 package, providing a compact form factor suitable for space-constrained applications.

Applications

The SPC56AP60L3BEFBR is designed to meet the needs of a wide range of automotive applications, including engine management, transmission control, chassis control systems, electric power steering, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and high-end embedded control systems.

In summary, the SPC56AP60L3BEFBR from STMicroelectronics represents a versatile and dependable microcontroller solution for developers seeking to create advanced automotive systems that require high performance, extensive memory, and a wide range of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess