EN
  • EN
  • DE

SPC56AP54L5BEFAY

Part No SPC56AP54L5BEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263347-SPC56AP54L5BEFAY
Ultra Librarian 3D Model Ultra Librarian SPC56AP54L5BEFAY CAD Model

Description

STMicroelectronics SPC56AP54L5BEFAY Microcontroller

The SPC56AP54L5BEFAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of the SPC56AP line, which is renowned for its robust architecture, advanced features, and exceptional reliability under challenging conditions.

At the heart of the SPC56AP54L5BEFAY is a powerful 32-bit Power Architecture® core that can run at speeds of up to 80MHz, providing the computational horsepower necessary for complex tasks. The MCU comes with an impressive 1.5MB of flash memory, allowing for ample storage of application code and data. Additionally, it is equipped with 64KB of RAM, ensuring smooth and efficient operation even when handling large data sets or running multiple processes simultaneously.

The device features a rich set of peripherals that enhance its versatility. These include multiple CAN interfaces, which are essential for in-vehicle networking and communication with other electronic control units (ECUs). The MCU also offers a variety of timers, analog-to-digital converters (ADCs), and serial communication interfaces such as SPI and UART, enabling it to interact with a wide range of sensors, actuators, and other electronic components.

Safety is a top priority for automotive-grade components, and the SPC56AP54L5BEFAY is no exception. It incorporates advanced safety features that meet the stringent requirements of the ISO 26262 standard for functional safety in road vehicles. This includes error correction code (ECC) on both flash and RAM, a memory protection unit (MPU) for enhanced security, and a watchdog timer to ensure system integrity.

Designed with power efficiency in mind, the SPC56AP54L5BEFAY operates within a wide temperature range and is optimized for low-power consumption, which is critical for battery-powered and energy-conscious applications. The MCU is available in a LQFP144 package, providing a compact solution that is easy to integrate into a variety of designs.

Whether it's for advanced driver-assistance systems (ADAS), engine control units, or industrial automation, the SPC56AP54L5BEFAY from STMicroelectronics offers a blend of performance, reliability, and flexibility that makes it an ideal choice for developers and engineers looking to push the boundaries of what's possible in their applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess