EN
  • EN
  • DE
  • IT

SPC564B74B3C9E0X

Part No SPC564B74B3C9E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 256LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-LBGA (17x17)
Family Name SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934817-SPC564B74B3C9E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B74B3C9E0X CAD Model

Description

Overview of the SPC564B74B3C9E0X Microcontroller

The SPC564B74B3C9E0X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is part of the 32-bit Power Architecture family and is well-suited for a range of applications that require reliability, efficiency, and speed.

Key Features

  • Core: The microcontroller is built on a dual-core Power Architecture with cores running at speeds of up to 120 MHz, offering robust performance for complex computing tasks.
  • Memory: It comes equipped with an ample memory capacity, including 4 MB of flash memory and 192 KB of RAM, ensuring smooth operation and sufficient space for advanced applications.
  • Timers and Counters: Multiple timing and control units, including Motor Control Timers and Periodic Interrupt Timers, provide precision in control applications.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and FlexRay, the SPC564B74B3C9E0X ensures versatile connectivity options for various automotive networks.
  • Analog-to-Digital Converter (ADC): The integrated ADCs facilitate accurate and rapid conversion of analog signals to digital, enabling the microcontroller to interface with sensors and other analog devices.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Package: The microcontroller is available in a LQFP144 package, providing a compact footprint while allowing for sufficient I/O ports and connectivity.

Applications

The SPC564B74B3C9E0X is ideally suited for a variety of applications, including:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems

With its robust architecture, extensive memory, and versatile peripherals, the SPC564B74B3C9E0X from STMicroelectronics is the go-to microcontroller for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess