EN
  • EN
  • DE

SPC564B74B3B9E0Y

Part No SPC564B74B3B9E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 256LBGA  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 256-LBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number SPC564
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263497-SPC564B74B3B9E0Y
Ultra Librarian 3D Model Ultra Librarian SPC564B74B3B9E0Y CAD Model

Description

The SPC564B74B3B9E0Y is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This product is part of the 32-bit Power Architecture family, which is renowned for its robustness and versatility in complex control systems.

Key Features

  • Advanced Processor Core: Equipped with a 32-bit Power Architecture e200z4d dual-core, the SPC564B74B3B9E0Y delivers exceptional computational power, making it ideal for multitasking environments.
  • Memory: It boasts a generous memory provision, including up to 1MB of Flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Timing Systems: The microcontroller features advanced timing systems such as Motor Control and General Purpose Timers, which are crucial for precise control in industrial and automotive applications.
  • Multiple Communication Interfaces: With a variety of communication interfaces like CAN, LIN, and FlexRay, this microcontroller ensures seamless connectivity and data exchange across different subsystems.
  • Robust Security: Security features include a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to protect against unauthorized access and ensure data integrity.

Applications

The SPC564B74B3B9E0Y is designed to cater to a broad range of applications. It is particularly suited for:

  • Automotive control units such as Engine Control Units (ECUs) and Transmission Control Units (TCUs)
  • Electric power steering systems
  • Industrial control systems
  • Complex sensor fusion applications where multiple sensor data streams are processed

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC564B74B3B9E0Y is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and longevity. Customers can also benefit from STMicroelectronics' comprehensive technical support and documentation, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess