EN
  • EN
  • DE

SPC563M64L7COAY

Part No SPC563M64L7COAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z3 series Microcontroller IC 32-Bit 80MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 34x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934800-SPC563M64L7COAY
Ultra Librarian 3D Model Ultra Librarian SPC563M64L7COAY CAD Model

Description

The SPC563M64L7COAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the ST SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The heart of the SPC563M64L7COAY is a 32-bit Power Architecture core that operates at a frequency of up to 64 MHz, offering a perfect balance of computational power and energy efficiency.
  • Memory: It is equipped with 64KB of RAM and 1.5MB of flash memory, providing ample space for complex applications and data storage.
  • Advanced Timer: The MCU includes a Modular Clocked Timer System (MCTS) that supports a variety of timing and control tasks, enhancing its utility in time-sensitive operations.
  • Communication Interfaces: A broad set of communication peripherals such as multiple CAN interfaces, LIN, SPI, and UART ports ensure versatile connectivity options for various communication protocols.
  • Analog to Digital Converters (ADCs): The presence of multiple 10-bit ADCs allows for precise conversion of analog signals to digital, facilitating real-time data processing.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer contribute to the reliability and secure operation of the MCU in critical systems.

Applications

This microcontroller is ideally suited for a range of applications, including but not limited to automotive control units, industrial automation systems, and embedded control systems. Its robust design ensures that it can withstand the harsh conditions often encountered in these environments, making it a trusted choice for developers and engineers.

Package and Quality

The SPC563M64L7COAY is offered in a LQFP144 package, which provides a compact footprint while allowing for easy integration into a variety of circuit designs. STMicroelectronics maintains a strict quality control process, ensuring that each MCU meets the highest standards of performance and durability.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess