EN
  • EN
  • DE

SPC560P34L1CEFAY

Part No SPC560P34L1CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 192KB (192K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897025-SPC560P34L1CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC560P34L1CEFAY CAD Model

Description

STMicroelectronics SPC560P34L1CEFAY Microcontroller

The SPC560P34L1CEFAY is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful component is part of the SPC560P product line, which is renowned for its high performance, reliability, and versatility in automotive control units.

Key Features:

  • Core: The microcontroller is built around a 32-bit Power Architecture with a CPU frequency of up to 64 MHz, delivering robust processing capabilities suitable for complex automotive computations.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The device features a Modular Clocked Timer System (MCTS) that supports complex timing and PWM functionalities crucial for engine control and other time-sensitive tasks.
  • Communication Interfaces: Multiple communication interfaces including CAN, LINFlex, DSPI, and SCI ensure versatile connectivity options for various automotive networks.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 24 channels allows for precise measurement of analog signals, essential for sensor data acquisition.
  • Enhanced Safety Features: The microcontroller is designed with a focus on safety, featuring a Memory Protection Unit (MPU), a Fault Collection and Control Unit (FCCU), and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and reliable operation.

Applications:

The SPC560P34L1CEFAY is ideal for a wide range of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and high-end consumer applications that require high levels of performance and reliability.

Package and Quality:

This microcontroller is offered in an LQFP144 package, ensuring a compact footprint for space-constrained applications. Additionally, it is manufactured to meet automotive quality standards, providing assurance of its durability and longevity in harsh automotive environments.

With its advanced features and automotive-focused design, the STMicroelectronics SPC560P34L1CEFAY microcontroller is a premier choice for developers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6539 $59.8851
22+ $5.4596 $120.1112
33+ $5.2889 $174.5337
46+ $5.1183 $235.4418
59+ $4.9477 $291.9143
79+ $4.4359 $350.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess