EN
  • EN
  • DE

SPC560B54L3C6E0X

Part No SPC560B54L3C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SPC560B54L3C6E0X-ND, 497-18724-6, 497-18724-2, 497-18724-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934786-SPC560B54L3C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B54L3C6E0X CAD Model

Description

STMicroelectronics SPC560B54L3C6E0X Microcontroller

The SPC560B54L3C6E0X is a state-of-the-art automotive microcontroller manufactured by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the SPC560B series, which is designed to meet the rigorous demands of modern automotive applications. With its advanced features and robust performance, the SPC560B54L3C6E0X is an ideal choice for a wide range of automotive control systems.

Key Features:

  • Core: The device features a powerful 32-bit Power Architecture® e200z0h CPU core, running at a speed of up to 64MHz, providing the computational horsepower needed for complex automotive applications.
  • Memory: It comes equipped with 512KB of flash memory and 64KB of RAM, offering ample storage for application code and data handling.
  • Advanced Timer: The microcontroller includes a modular Cyclic Redundancy Check (CRC) engine, which ensures the integrity of the system's memory.
  • Communication Interfaces: It supports multiple communication protocols, including CAN, LIN, and SPI, facilitating easy integration into automotive communication networks.
  • Robust I/O: The device provides numerous general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other electronic components.
  • Enhanced Safety Features: It has built-in safety features such as a Memory Protection Unit (MPU) and a watchdog timer, enhancing system reliability and safety.
  • Low Power Modes: The SPC560B54L3C6E0X supports various low power modes, which help reduce power consumption when the vehicle is idle or in low-power states.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh automotive environments.

Applications:

The SPC560B54L3C6E0X microcontroller is designed for use in a variety of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its high level of integration and performance makes it an excellent choice for developers looking to create sophisticated automotive systems that require real-time control, connectivity, and reliability.

STMicroelectronics provides comprehensive support for the SPC560B54L3C6E0X, including development tools, software libraries, and documentation, to help accelerate the design and development process for automotive engineers and system integrators.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5129 $51.0774
15+ $6.9849 $104.7735
23+ $6.7667 $155.6341
31+ $6.5484 $203.0004
40+ $6.3301 $253.2040
53+ $5.6753 $300.7909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess