EN
  • EN
  • DE

SPC560B50L3

Part No SPC560B50L3
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1509+
Reference case QFP100
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716371-SPC560B50L3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC560B50L3 CAD Model

Description

STMicroelectronics SPC560B50L3 Microcontroller

The SPC560B50L3 is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive applications that demand high levels of reliability and performance. This microcontroller is part of the SPC56 32-bit MCU family, designed specifically for use in body control modules, gateways, and other automotive systems that require sophisticated real-time control.

Core Features

  • Advanced Processor: At the heart of the SPC560B50L3 is a powerful 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory Capacity: The device comes with a generous memory provision, including 512 KB of flash memory for program storage and 64 KB of RAM for smooth operation and data processing.
  • Enhanced Safety: Safety features are paramount in automotive applications, and the SPC560B50L3 includes a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and system reliability.

Connectivity and I/O

  • Rich Peripherals: The microcontroller offers a range of peripherals including multiple CAN interfaces, LINUARTs, DSPIs, and PWM channels, enabling versatile connectivity options and control capabilities.
  • Flexible I/O: With a variety of general-purpose input/output (GPIO) pins, the SPC560B50L3 can interface with a wide array of sensors, actuators, and other electronic components within the vehicle's electronic ecosystem.

Energy Efficiency

The SPC560B50L3 is engineered to deliver high performance while maintaining low power consumption. It supports multiple power-saving modes, allowing developers to optimize the power profile for their specific application needs, thereby extending the overall lifespan of the vehicle's power supply.

Development Support

STMicroelectronics provides extensive support for the SPC560B50L3 microcontroller through its comprehensive suite of development tools. This includes software libraries, real-time debugging tools, and evaluation boards, which streamline the development process and enable rapid prototyping and deployment of automotive applications.

In summary, the SPC560B50L3 from STMicroelectronics represents a versatile and reliable microcontroller solution, engineered to meet the stringent requirements of modern automotive systems, offering a blend of performance, safety, and energy efficiency that is essential for today's vehicles.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9083 $63.2664
18+ $6.4888 $116.7984
28+ $6.2855 $175.9940
38+ $6.0834 $231.1692
50+ $5.8801 $294.0050
66+ $5.2726 $347.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess