Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V
Minimum Breakdown Voltage 77.8V
Max Clamping Voltage 120V
Peak Pulse Current(Ippm) 27A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097356-SMA6J70A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J70A-TR CAD Model

Description

Product Overview: SMA6J70A-TR by STMicroelectronics

The SMA6J70A-TR is a robust and high-performance transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and switching transients.

Encased in a low-profile SMA (DO-214AC) package, the SMA6J70A-TR is ideal for surface-mount applications where space is at a premium. It is designed to accommodate a unidirectional configuration, providing targeted protection against overvoltage incidents. The 'TR' suffix indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production environments.

Key Features and Benefits

  • Transient Protection: The SMA6J70A-TR offers excellent clamping capability, with a peak pulse power dissipation of 600W (10/1000μs surge). This ensures reliable protection for sensitive circuits against high-energy transients.
  • High Surge Capability: With a maximum reverse standoff voltage of 70V, the device is capable of safeguarding components in a wide range of operating conditions.
  • Fast Response Time: The device's fast response to transient overvoltage makes it an ideal solution for protecting high-speed signal lines and power supply rails.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring efficiency in the system's operation.
  • Robust Construction: The SMA6J70A-TR is designed with a rugged construction that can withstand harsh environmental conditions, ensuring long-term reliability and performance.
  • Compliance: This product complies with industry standards, including IEC 61000-4-2 for ESD, IEC 61000-4-4 for EFT, and IEC 61000-4-5 for surge immunity, providing a comprehensive protection solution.

The SMA6J70A-TR is a versatile component that can be used in a variety of applications, including power supply protection, computer systems, communication devices, and other electronic equipment requiring robust transient voltage protection. With STMicroelectronics' commitment to quality and reliability, this TVS diode is an excellent choice for designers looking to enhance the durability and safety of their electronic designs.

You May Also Be Interested in

Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1694 $50.8200
720+ $0.1390 $100.0800
1,115+ $0.1347 $150.1905
1,535+ $0.1303 $200.0105
1,985+ $0.1260 $250.1100
2,660+ $0.1129 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,020 pieces
MOQ: 300 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention