EN
  • EN
  • DE

SMA6J33A-TR

Part No SMA6J33A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33VWM 60.8VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 33V
Minimum Breakdown Voltage 36.7V
Max Clamping Voltage 60.8V
Peak Pulse Current(Ippm) 57A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 028989-SMA6J33A-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMA6J33A-TR CAD Model

Description

STMicroelectronics SMA6J33A-TR Transient Voltage Suppressor

The SMA6J33A-TR from STMicroelectronics is a robust and reliable transient voltage suppressor (TVS) diode designed to protect sensitive electronic circuits from voltage spikes and surges. This high-performance component is specifically engineered to safeguard voltage-sensitive devices against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and induced lightning surges.

Featuring a standoff voltage of 33V, the SMA6J33A-TR is capable of dissipating high transient power up to 600W (10/1000µs) with its excellent clamping capability. This ensures that devices are not only shielded from routine voltage fluctuations but also from extreme transient conditions without compromising their performance or reliability.

The device is housed in an SMA (DO-214AC) package, which is known for its compact footprint and easy-to-mount surface-mount design. This package is universally accepted and widely used in the industry, making the SMA6J33A-TR a versatile solution for a broad range of applications. It is also characterized by a low leakage current, which is a critical feature for maintaining energy efficiency in the circuits it protects.

The bidirectional nature of the SMA6J33A-TR provides symmetrical protection in AC line applications or when the polarity of the transient could be either positive or negative. This feature simplifies the design process by eliminating the need for orientation considerations during installation.

STMicroelectronics designed the SMA6J33A-TR with a high level of quality and reliability, making it suitable for use in harsh environments. It is compliant with the industry-standard AEC-Q101 qualification for automotive applications and is also RoHS and Halogen-free, ensuring that it meets contemporary environmental standards.

Whether it's used in automotive electronics, industrial control systems, consumer electronics, or communication devices, the SMA6J33A-TR is an excellent choice for designers looking to enhance the durability and longevity of their products by incorporating state-of-the-art transient voltage suppression technology.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3620 $50.6800
340+ $0.2970 $100.9800
525+ $0.2877 $151.0425
720+ $0.2784 $200.4480
930+ $0.2692 $250.3560
1,245+ $0.2413 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess