EN
  • EN
  • DE

SMA6J188CA-TR

Part No SMA6J188CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 188VWM 323VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 323V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series SMA6J, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SMA6J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMA6J188CATR, -497-7887-1, -497-7887-2, 497-7887-1, SMA6J188CA-TR-ND, 497-7887-2, 497-7887-6, -497-7887-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895569-SMA6J188CA-TR
Ultra Librarian 3D Model Ultra Librarian SMA6J188CA-TR CAD Model

Description

Overview of SMA6J188CA-TR by STMicroelectronics

The SMA6J188CA-TR is a high-performance Transil™ diode designed by STMicroelectronics to provide state-of-the-art surge protection for sensitive electronics. This robust component is housed in an SMA (DO-214AC) package, which offers a compact footprint suitable for space-constrained applications. It is specifically engineered to protect against transient voltage spikes and surges, ensuring the reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 188 V, making it suitable for a range of applications that require protection at this voltage level.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600 W (10/1000 µs), providing robust protection against high energy transients.
  • Low Clamping Voltage: The SMA6J188CA-TR features a low clamping voltage, ensuring that the sensitive components downstream are shielded from the harmful effects of voltage spikes.
  • Fast Response Time: With an extremely fast response time to transient over-voltages, this diode is ideal for protecting high-speed signal lines and power supply rails.
  • Bi-directional Device: As a bi-directional TVS, it can protect circuits from surges occurring in both directions along the signal or power line.
  • Thermal Shutdown Protection: Incorporated with a patented thermal shutdown feature, it provides an additional layer of protection by effectively shutting down in the event of overheating due to abnormal operating conditions.
  • Compliance: The device complies with the ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring its reliability in harsh environments.

Applications

The SMA6J188CA-TR is an ideal choice for surge protection in a variety of applications, including:

  • Automotive control units
  • Power supply lines
  • Communication systems
  • Computer interfaces
  • Portable devices

With its combination of high surge capability, fast response time, and compliance with stringent automotive standards, the SMA6J188CA-TR from STMicroelectronics is a reliable and efficient solution for protecting sensitive electronics from voltage transients.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3035 $59.1825
465+ $0.2490 $115.7850
720+ $0.2413 $173.7360
990+ $0.2335 $231.1650
1,280+ $0.2257 $288.8960
1,715+ $0.2024 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess