EN
  • EN
  • DE

HSP053-4M5

Part No HSP053-4M5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 5UQFN  /  Clamp Ipp Tvs Diode Surface Mount 5-uQFN (1.3x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series HSP
Package Tape & Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.3V
Power Line Protection Yes
Applications HDMI, USB
Capacitance @ Frequency 0.35pF @ 200MHz ~ 2.5GHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 5-XFDFN
Supplier Device Package 5-uQFN (1.3x0.8)
Base Product Number HSP053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18022-2,497-18022-1,497-18022-6
Standard Package 6,000
Win Source Part Number 970665-HSP053-4M5
Ultra Librarian 3D Model Ultra Librarian HSP053-4M5 CAD Model

Description

The HSP053-4M5 is a cutting-edge, high-performance product from STMicroelectronics, designed to meet the demanding needs of modern electronic applications. This robust component is part of STMicroelectronics' extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • High-Speed Performance: The HSP053-4M5 is engineered to operate at high speeds, making it suitable for applications that require fast data processing and high bandwidth.
  • Low Power Consumption: Despite its high-speed capabilities, this product is optimized for low power consumption, helping to extend the battery life of portable devices and reduce energy costs in embedded systems.
  • Robust Protection: Equipped with advanced protection features, the HSP053-4M5 ensures the longevity and reliability of the application by safeguarding against electrical overstress (EOS) and electrostatic discharge (ESD).
  • Compact Design: The component comes in a compact package, making it an ideal choice for space-constrained applications while still delivering superior performance.
  • Wide Operating Temperature Range: The HSP053-4M5 is designed to operate over a broad temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

The versatility of the HSP053-4M5 allows it to be used across various applications, including but not limited to:

  • High-speed data lines
  • USB interfaces
  • Portable electronic devices
  • Consumer electronics
  • Communication systems
  • Automotive electronics

Technical Specifications

The HSP053-4M5 boasts impressive technical specifications that ensure it meets the requirements of the most challenging applications. It features a low clamping voltage, high surge capability, and is compliant with the latest industry standards for ESD protection.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The HSP053-4M5 is backed by the company's rigorous testing and validation processes. Customers can also rely on STMicroelectronics' global support network for any technical assistance and resources needed to integrate this component into their designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0848 $58.0880
1,660+ $0.0697 $115.7020
2,570+ $0.0675 $173.4750
3,540+ $0.0653 $231.1620
4,580+ $0.0631 $288.9980
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,331 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess