EN
  • EN
  • DE

SMA6F18AY

Part No SMA6F18AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SMA6F
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 21.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Base Product Number SMA6F18
Other Names 497-18444-6,497-18444-2,497-18444-1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298527-SMA6F18AY
Ultra Librarian 3D Model Ultra Librarian SMA6F18AY CAD Model

Description

The SMA6F18AY is a high-performance Transil™ diode from the renowned semiconductor manufacturer STMicroelectronics. Designed to provide state-of-the-art transient voltage protection, this robust diode is capable of safeguarding sensitive electronic components against voltage spikes and surges that are common in various industrial and consumer applications.

Key Features

  • Stand-off Voltage: The SMA6F18AY offers a stand-off voltage of 18V, making it suitable for a range of electronic circuits that operate at this voltage level.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), this diode ensures excellent clamping capabilities during transient events, protecting your circuitry from electrical overstress.
  • Low Clamping Factor: The device provides a low clamping factor, which means that it can clamp transient overvoltages to lower levels, thus offering enhanced protection for sensitive components.
  • Fast Response Time: The SMA6F18AY reacts swiftly to transient overvoltages, ensuring immediate protection and minimizing the risk of damage to the electronic device.
  • Package: It comes in a compact SMA (DO-214AC) package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • Temperature Range: The operating junction temperature range of -55°C to +150°C allows the SMA6F18AY to perform reliably in a wide range of environmental conditions.

Applications

The SMA6F18AY is versatile and can be used in various applications, including:

  • Power supply protection
  • Automotive electronics
  • Industrial systems
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals

Why Choose SMA6F18AY?

Whether you are designing a robust power management system or looking for reliable protection for sensitive digital interfaces, the SMA6F18AY from STMicroelectronics is an excellent choice. Its combination of high surge capability, fast response time, and low clamping level ensures that your electronics are well-protected against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess