EN
  • EN
  • DE

SMA4F31A

Part No SMA4F31A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMA4F, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 31V
Voltage - Breakdown (Min) 34.2V
Voltage - Clamping (Max) @ Ipp 65V
Current - Peak Pulse (10/1000µs) 8A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Base Product Number SMA4F31
Other Names 497-18208-2,497-18208-1,-1138-SMA4F31ADKR,-1138-SMA4F31ACT,-1138-SMA4F31ATR,497-18208-6
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298469-SMA4F31A
Ultra Librarian 3D Model Ultra Librarian SMA4F31A CAD Model

Description

STMicroelectronics SMA4F31A Transil™ Diode

The SMA4F31A is a high-performance transient voltage suppression (TVS) diode, part of STMicroelectronics' Transil range, designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is ideal for a variety of applications, including automotive, industrial, and commercial systems that require robust protection against overvoltage conditions.

The SMA4F31A is housed in a compact SMA Flat package, which not only saves space on the PCB but also provides a low profile to fit into slim designs. The package is designed for surface mount application, facilitating easy integration into automated assembly processes.

Key Features:

  • Stand-off Voltage: The device has a stand-off voltage of 31V, which ensures that it remains non-conductive under normal operating conditions, preventing unnecessary power consumption.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 400W (10/1000μs), providing reliable protection against high-energy transients.
  • Clamping Voltage: With a low clamping voltage, the SMA4F31A ensures that any transient voltage spike is clamped to a safe level, protecting downstream circuitry from damage.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss when the diode is in standby mode, enhancing the overall efficiency of the system.
  • Fast Response Time: The Transil diode's response time is typically less than 1 picosecond from 0V to BV min, offering immediate protection against voltage transients.

Applications:

  • Automotive systems
  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics

In summary, the SMA4F31A from STMicroelectronics is a robust and reliable solution for protecting sensitive circuits against transient overvoltages. Its combination of high power dissipation, fast response time, and low leakage current makes it an essential component for any design where electrical surge protection is a concern.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess