EN
  • EN
  • DE

SMA4F16A

Part No SMA4F16A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SMA4F, TRANSIL™
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 16V
Voltage - Breakdown (Min) 17.9V
Voltage - Clamping (Max) @ Ipp 34.7V
Current - Peak Pulse (10/1000µs) 15.4A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Base Product Number SMA4F16
Other Names 497-18199-2,-1138-SMA4F16ADKR,497-18199-1,-1138-SMA4F16ATR,-1138-SMA4F16ACT,497-18199-6
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298478-SMA4F16A
Ultra Librarian 3D Model Ultra Librarian SMA4F16A CAD Model

Description

The SMA4F16A is a robust and high-performance Transient Voltage Suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronics from voltage spikes and transient events. This device is particularly suitable for the protection of power lines and digital interfaces in a variety of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Stand-off Voltage: The SMA4F16A has a stand-off voltage of 16V, making it suitable for a range of applications where this voltage level is common.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W (10/1000 µs), providing reliable protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, the SMA4F16A ensures that any transient voltage spike is clamped at a safe level, protecting downstream components from overvoltage damage.
  • Fast Response Time: The device's fast response time ensures that it reacts almost instantaneously to transient events, limiting their impact on the protected circuit.
  • High Surge Capability: Designed to handle high surge events without degradation, the SMA4F16A is ideal for environments where electrical surges are common.
  • Low Leakage Current: The minimal leakage current of the device helps in maintaining energy efficiency and reducing power loss when the TVS is in standby mode.

Package and Compliance

The SMA4F16A comes in a compact SMA (DO-214AC) package that is easy to integrate into a wide range of designs. Its small footprint allows for high-density mounting, which is crucial for modern miniaturized electronic assemblies. Additionally, the device complies with the RoHS directive, ensuring that it meets current environmental standards for electronic components.

Applications

Due to its versatile nature, the SMA4F16A is ideal for a variety of applications, including:

  • Protection of I/O interfaces
  • Power supply protection
  • Protection of battery chargers
  • Protection of voltage-sensitive components such as microcontrollers, ICs, and transistors
  • Industrial and consumer electronics
  • Telecommunication systems
  • Automotive electronics

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess