Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40.2V
Minimum Breakdown Voltage 44.7V
Max Clamping Voltage 84V
Peak Pulse Current(Ippm) 119A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1096943-SM15T47CAY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM15T47CAY CAD Model

Description

STMicroelectronics SM15T47CAY Transient Voltage Suppressor

The SM15T47CAY is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics to protect sensitive electronics from voltage spikes and transients induced by lightning and other transient voltage events. This component is part of STMicroelectronics' SM15T series, which is widely recognized for its reliability and performance in harsh environments.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 47V, which makes it suitable for a broad range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 1500W (10/1000μs), ensuring protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 77.4V, the SM15T47CAY provides an effective barrier against voltage spikes above its rated stand-off voltage.
  • Package: The device comes in a modified SMB package, known as SMB (DO-214AA), which is designed for surface-mount applications and is compatible with automated assembly processes.
  • Temperature Range: The operating junction temperature range for this TVS diode is from -55°C to +150°C, allowing it to function reliably across a wide range of temperatures.

Applications

The SM15T47CAY is versatile and can be used in various applications, including:

  • Power supply lines
  • Automotive systems
  • Industrial applications
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that the SM15T47CAY meets the highest quality and reliability standards. The device is compliant with industry specifications, including IEC 61000-4-2 and IEC 61000-4-5, which govern electrostatic discharge (ESD) and surge immunity, respectively. Additionally, it is RoHS compliant and supports lead-free soldering, reflecting STMicroelectronics' commitment to environmental sustainability.

In conclusion, the SM15T47CAY from STMicroelectronics is a high-performance TVS diode that offers excellent transient voltage protection for electronic circuits. Its robust design and compatibility with high-volume manufacturing make it a preferred choice for engineers and designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Microchip Technology
TVS DIODE 64VWM 103VC DO13
Need more? Email Us
ECAD model for 1N6060A
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention