EN
  • EN
  • DE

SM30T26CAY

Part No SM30T26CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.5VC SMC  /  35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 84.5A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SM30T26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-12182-2,497-12182-1,-497-12182-2,-497-12182-1,-497-12182-6,497-12182-6
Standard Package 2,500
Win Source Part Number 1204183-SM30T26CAY
Ultra Librarian 3D Model Ultra Librarian SM30T26CAY CAD Model

Description

The SM30T26CAY is a high-performance transient voltage suppression (TVS) diode, part of STMicroelectronics' Transil™ range, designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This device is specifically tailored to safeguard 26V lines, making it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and telecommunications equipment.

Key Features

  • Stand-off Voltage: The SM30T26CAY offers a stand-off voltage of 26V, which is the maximum voltage that can be applied to the TVS diode without causing it to conduct significantly.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 3000W (10/1000μs), providing robust protection against high energy transients.
  • Low Clamping Voltage: The device has a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • High Surge Capability: Designed to meet high surge capability requirements, this diode is suitable for applications where surge protection is critical.
  • Package: The SM30T26CAY comes in an SMB (DO-214AA) surface-mount package, which is ideal for space-constrained applications and provides for easy PCB layout and assembly.

Applications

The versatility of the SM30T26CAY allows it to be used in a variety of sectors. Its ability to handle high transient voltages makes it well-suited for protecting sensitive automotive electronics, including ECUs, GPS systems, and sensors. In industrial settings, it can be used to shield PLCs and other control systems from electrical noise and surges. Additionally, in telecommunications infrastructure, it provides protection for equipment such as base stations, routers, and switches from voltage spikes.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the SM30T26CAY is no exception. This TVS diode is manufactured to meet the highest industry standards, ensuring reliable performance even in the most demanding environments. It also complies with various international standards, providing an extra layer of assurance in its protective capabilities.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3730 $50.5950
37+ $2.7676 $102.4012
56+ $2.6811 $150.1416
78+ $2.5946 $202.3788
100+ $2.5081 $250.8100
134+ $2.2487 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,603 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess