EN
  • EN
  • DE

SIC24C02A

Part No SIC24C02A
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091776-SIC24C02A
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIC24C02A CAD Model

Description

The SIC24C02A is a high-performance, 2-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This memory chip is designed for a wide range of applications that require low-power and high-endurance non-volatile memory storage.

With its I2C-compatible two-wire serial interface, the SIC24C02A provides a simple and efficient way to extend the storage capabilities of microcontroller-based systems. The device supports a bidirectional data transfer protocol, which makes it easy for the host controller to read from and write to the EEPROM with minimal overhead.

Key Features:

  • Memory Size: 2 Kbits of storage space, organized into 256 x 8-bit structure, providing ample room for user data and configuration parameters.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), allowing for quick updates to stored data.
  • Endurance: High reliability, with a specified endurance of 1 million write cycles and a data retention period of 40 years, ensuring data integrity over an extended period.
  • Operating Voltage Range: Versatile power supply options with an operating voltage range of 2.5V to 5.5V, suitable for a variety of system power configurations.
  • Operating Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, making it ideal for harsh environments.
  • Package Options: Available in a variety of packages, including SO8, TSSOP8, and UFDFPN8, providing flexibility in hardware design and PCB layout.

The SIC24C02A is a perfect choice for applications that require a small, robust, and reliable non-volatile memory solution. It is commonly used in a wide array of products such as personal electronics, automotive systems, industrial controls, and medical devices. Its low power consumption and high endurance make it particularly well-suited for battery-operated and wearable devices where power efficiency and data integrity are critical.

Overall, the SIC24C02A from STMicroelectronics represents a blend of performance, reliability, and flexibility, making it a top choice for designers looking to enhance their system's memory capabilities without compromising on quality or durability.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess