EN
  • EN
  • DE

SE8117T-2.5

Part No SE8117T-2.5
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966428-SE8117T-2.5
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE8117T-2.5 CAD Model

Description

The SE8117T-2.5 from STMicroelectronics is a robust, highly efficient, and reliable low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 2.5V. It is an excellent choice for a wide range of applications that require a stable and clean power supply, including but not limited to consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, ideal for sensitive electronic circuits.
  • High Accuracy: Offers high accuracy with low dropout voltage, ensuring devices receive consistent power.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, suitable for a variety of loads.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in current limit function safeguards the regulator and the load from excessive current draw.
  • Low Quiescent Current: The device's low ground current contributes to its high efficiency, making it ideal for battery-powered applications.
  • Package Options: Available in multiple package types to fit various design requirements.

Applications

The versatility of the SE8117T-2.5 allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Portable and battery-operated devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Audio and video equipment
  • Automotive electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the SE8117T-2.5 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of today's advanced electronic systems. Customers can rely on this voltage regulator to provide consistent performance and to contribute to the overall stability of their electronic applications.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the SE8117T-2.5 datasheet available on the STMicroelectronics website or to contact their sales representatives for further assistance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess