EN
  • EN
  • DE

SBL3040PT-P

Part No SBL3040PT-P
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 313878-SBL3040PT-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBL3040PT-P CAD Model

Description

STMicroelectronics SBL3040PT-P Schottky Rectifier

The SBL3040PT-P is a robust and efficient Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This power Schottky rectifier is specifically engineered to meet the rigorous demands of high-frequency power switching applications and is a perfect choice for engineers looking to enhance the efficiency and thermal performance of their designs.

The device features a dual center tap Schottky rectifier configuration, packaged in a convenient TO-3P package, which is well-suited for through-hole mounting. With a maximum repetitive reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 30A, the SBL3040PT-P is capable of handling significant power levels while maintaining a low forward voltage drop, thereby reducing power losses and improving overall system efficiency.

One of the key advantages of the SBL3040PT-P is its low forward voltage drop, which minimizes power dissipation and helps in maintaining a cooler operating temperature. This is especially beneficial in applications where thermal management is critical. Additionally, the device offers a high surge current capability, which is essential for handling high transient currents that may occur during the operation of power supplies or converters.

With its fast switching characteristics, the SBL3040PT-P is also an excellent choice for high-frequency applications. This makes it suitable for use in a variety of power conversion systems, including DC-DC converters, free-wheeling diodes, polarity protection circuits, and power factor correction (PFC) circuits. Its rugged design ensures reliability and a long operational life, even under challenging conditions.

For engineers and designers looking for a high-performance Schottky rectifier, the SBL3040PT-P from STMicroelectronics offers an exceptional balance of efficiency, thermal performance, and reliability. Its versatile features make it an ideal component for enhancing the performance of power management systems across a wide range of electronic products.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess