EN
  • EN
  • DE

MAX417CSA+

Part No MAX417CSA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08 V/μs
Gain Bandwidth Product 150kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 1mV
Current - Supply 1μA
Current - Output / Channel 600μA
Voltage - Supply, Single/Dual (±) 2.5 V ~ 10 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 137481-MAX417CSA+
Ultra Librarian 3D Model Ultra Librarian MAX417CSA+ CAD Model

Description

The MAX417CSA+ is a high-performance, low-power, quad operational amplifier designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp is available in a compact SOIC-14 package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Operating Voltage Range: The device is capable of operating from a single supply voltage of 4.5V to 36V or dual supplies of ±2.25V to ±18V, providing flexibility across various power environments.
  • Low Power Consumption: With a quiescent current of just 375µA per amplifier, the MAX417CSA+ is designed for power-sensitive applications.
  • High Output Drive Capability: This op-amp can deliver a high output current, making it suitable for driving heavy loads.
  • Wide Bandwidth: It offers a gain-bandwidth product of 1.8MHz, ensuring good frequency response for a variety of signal processing tasks.
  • Low Input Bias Current: The input bias current is extremely low, which is critical for precision applications.
  • Stable with Capacitive Loads: The MAX417CSA+ is designed to be stable with capacitive loads, which is essential for applications involving ADCs or DACs.

Applications

The MAX417CSA+ is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for:

  • Battery-powered devices
  • Data acquisition systems
  • Active filters and integrators
  • Audio processing
  • Sensor amplifiers
  • Industrial control systems

Reliability and Performance

The MAX417CSA+ is built to meet the stringent requirements of industrial and commercial applications. Its robust design ensures reliable performance over a wide temperature range of -40°C to +85°C, making it a dependable choice for challenging environments.

Maxim Integrated's commitment to quality means that the MAX417CSA+ is a product you can trust for your most critical applications. Whether you're designing a complex industrial system or a simple consumer electronic device, the MAX417CSA+ offers the precision, power efficiency, and reliability you need to bring your project to life.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess