EN
  • EN
  • DE

SATAULC6-2P6

Part No SATAULC6-2P6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 19VC SOT666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.9pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1094457-SATAULC6-2P6
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Ultra Librarian 3D Model Ultra Librarian SATAULC6-2P6 CAD Model

Description

STMicroelectronics SATAULC6-2P6: High-Speed Protection Device

The SATAULC6-2P6 is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics, specifically engineered to protect sensitive high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This product is an essential component for safeguarding data interfaces like Serial ATA (SATA), USB, and Ethernet ports.

Key Features

  • ESD Protection: The SATAULC6-2P6 offers robust ESD protection up to 15 kV, ensuring that high-speed interfaces are shielded against common electrostatic threats that can occur during handling or operation.
  • Low Capacitance: With an ultra-low line capacitance of just 2.5 pF, this device guarantees minimal signal distortion, making it ideal for preserving the integrity of high-speed data transmissions.
  • High Surge Capability: It is capable of withstanding surge currents, thereby offering additional protection against more severe transient events that might otherwise damage electronic components.
  • Bidirectional Clamping: The bidirectional clamping feature of the SATAULC6-2P6 ensures that transient voltages are effectively suppressed in both directions, providing comprehensive protection for the data lines.

Applications

The SATAULC6-2P6 is versatile and can be employed in a wide range of applications, including:

  • Consumer Electronics: Protecting interfaces in devices such as laptops, desktops, and gaming consoles.
  • Telecommunications: Ensuring the safety of high-speed communication ports in modems, routers, and switches.
  • Industrial Systems: Guarding against ESD in equipment that requires reliable data communication, such as automation control units.

Package and Quality

The device is housed in a small SOT-666 package, which not only saves valuable board space but also allows for high-density mounting. Additionally, the SATAULC6-2P6 is compliant with international standards, including IEC 61000-4-2 for ESD immunity and RoHS for environmental safety, reflecting STMicroelectronics' commitment to quality and environmental stewardship.

Whether it's for personal electronics or industrial-grade applications, the SATAULC6-2P6 from STMicroelectronics offers the protection needed to ensure the longevity and reliability of high-speed data interfaces.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess