EN
  • EN
  • DE

S0802NH

Part No S0802NH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 303690-S0802NH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S0802NH CAD Model

Description

STMicroelectronics S0802NH SCR

The S0802NH is a silicon-controlled rectifier (SCR) from STMicroelectronics, designed for applications requiring direct control of AC power. It is encapsulated in the TO-92 package, which is well-suited for through-hole mounting on printed circuit boards. This SCR is capable of withstanding voltages up to 800V, making it an excellent choice for high-voltage applications.

Key Features

  • Peak Repetitive Off-State Voltage (VDRM): 800V
  • Average On-State Current (IT(AV)): 2A
  • Gate Trigger Current (IGT): Maximum of 200 µA
  • Non-Repetitive Surge Current (ITSM): Provides high surge capability
  • Low Gate Trigger Voltage (VGT): Ensures easy triggering
  • High Holding Current (IH): Prevents unwanted triggering from noise and voltage fluctuation
  • TO-92 Package: Compact and suitable for through-hole PCB design

Applications

The S0802NH SCR is versatile and can be used in a variety of applications. Its high blocking voltage and current handling capability make it ideal for:

  • Power switching circuits
  • Phase control in light dimmers and motor speed controllers
  • Over-voltage crowbar protection circuits
  • Control systems requiring high voltage/current handling

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The S0802NH SCR is manufactured with this commitment in mind, ensuring a reliable and robust component that meets the stringent requirements of industrial and consumer applications. Whether you're designing a new control system or replacing a component in an existing circuit, the S0802NH provides the performance and durability you need.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess