STMicroelectronics RNF18BAD4K83 Resistor
The RNF18BAD4K83 is a high-precision metal film resistor from the renowned semiconductor manufacturer STMicroelectronics. This resistor is designed to offer a reliable solution for various electronic applications requiring tight tolerance and stability. With its robust construction and superior performance, the RNF18BAD4K83 is an excellent choice for professionals looking for quality and durability.
This resistor features a resistance value of 4.83kΩ (kiloohms) with a tolerance of ±0.1%, which ensures precise current control in your circuit. The precision of the RNF18BAD4K83 makes it suitable for critical applications where exact resistance values are necessary to achieve the desired performance, such as in medical equipment, precision instrumentation, and aerospace technology.
The RNF18BAD4K83 has a power rating of 0.125 watts (1/8W), which allows it to dissipate heat efficiently while maintaining its structural integrity even under stressful conditions. It operates within a temperature range of -55°C to +155°C, ensuring reliable performance across a wide range of environmental conditions. This makes it a versatile component that can be deployed in both commercial and industrial settings.
This resistor is designed with a small form factor, with an axial lead package that allows for easy integration into PCBs (Printed Circuit Boards) and other electronic assemblies. The leads are made of high-quality material, providing excellent solderability and mechanical strength, which contributes to the overall reliability of the component.
The RNF18BAD4K83 also boasts a low noise level, making it an ideal choice for audio applications where noise can significantly affect the quality of the sound. Additionally, its metal film construction provides better stability and a lower temperature coefficient compared to carbon film resistors, which translates to a more stable resistance value over time and under varying temperatures.
In summary, the RNF18BAD4K83 resistor from STMicroelectronics is a top-tier component that combines precision, stability, and reliability, suitable for a wide array of applications demanding the highest level of performance.