EN
  • EN
  • DE

LTC2914HDHC-2#PBF

Part No LTC2914HDHC-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062210-LTC2914HDHC-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2914HDHC-2#PBF CAD Model

Description

The LTC2914HDHC-2#PBF is a highly integrated voltage monitor designed by Linear Technology, now part of Analog Devices, tailored for systems that require precise monitoring and control of multiple supply voltages. This advanced voltage monitor is capable of supervising up to four voltage rails, making it an ideal solution for a variety of complex electronics systems, including but not limited to computer servers, telecommunications equipment, and industrial applications.

Key Features

  • Multiple Voltage Monitoring: The LTC2914HDHC-2#PBF can monitor up to four voltage rails simultaneously, ensuring that all system voltages are within their specified ranges.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored rail, allowing for customized voltage supervision tailored to specific system requirements.
  • Glitch Filtering: The device includes built-in glitch filtering to prevent false triggering from transient voltage fluctuations, enhancing system stability and reliability.
  • Robust Package: Housed in a 16-lead 5x3mm DFN package, the LTC2914HDHC-2#PBF is designed for space-constrained applications while providing excellent thermal performance.

Benefits

The LTC2914HDHC-2#PBF is engineered to provide robust voltage monitoring solutions. Its ability to supervise multiple voltage rails with precision enhances system reliability and protects against potential damage caused by voltage anomalies. Furthermore, the adjustable thresholds and glitch filtering capabilities allow for tailored and dependable operation, ensuring that the device can meet the specific needs of a wide range of applications.

Applications

The versatility of the LTC2914HDHC-2#PBF makes it suitable for a broad spectrum of applications. Its precision monitoring capabilities are particularly beneficial in:

  • Computer servers and data centers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Conclusion

Overall, the LTC2914HDHC-2#PBF from Linear Technology stands out as a comprehensive solution for voltage monitoring across multiple rails. Its combination of precision, reliability, and versatility makes it a go-to component for ensuring the proper functioning and safety of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess