EN
  • EN
  • DE

RBO40-40G-TR

Part No RBO40-40G-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20VWM 40VC D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 24V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 20A, 37.5A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 127565-RBO40-40G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBO40-40G-TR CAD Model

Description

The RBO40-40G-TR from STMicroelectronics is a cutting-edge overvoltage protection device designed to shield sensitive electronic circuits from voltage transients induced by inductive load switching and lightning surges. This robust component is a crucial safeguard for a wide range of applications, including automotive systems, industrial controls, and power supply circuits where reliability and durability are paramount.

Key Features

  • High Surge Capability: The RBO40-40G-TR is capable of handling surge currents, making it ideal for protecting against severe overvoltage conditions.
  • Low Dynamic Resistance: The device offers a low dynamic resistance during operation, ensuring minimal impact on the circuit performance while providing effective protection.
  • Repetitive Peak Off-State Voltage: It can withstand repetitive peak off-state voltages of 40V, offering a significant margin for safety in fluctuating voltage environments.
  • Temperature Range: This component operates effectively within a wide temperature range, ensuring reliability across various operating conditions.
  • Package: The RBO40-40G-TR comes in a surface-mount package, making it suitable for high-density PCB designs and automated assembly processes.

Applications

The versatility of the RBO40-40G-TR allows it to be employed in a multitude of applications where voltage protection is critical. It is particularly suited for:

  • Automotive systems where reliability and resistance to harsh conditions are essential.
  • Industrial controls that require consistent performance and protection against electrical noise and surges.
  • Telecommunication equipment where it protects against lightning strikes and power surges.
  • Power supply units, safeguarding against voltage spikes and maintaining stable operation.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the RBO40-40G-TR is no exception. Each device is rigorously tested to meet high standards of performance and reliability. When it comes to protecting your valuable electronic systems, the RBO40-40G-TR offers the assurance and peace of mind that only a leading semiconductor manufacturer can provide.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8563 $51.4134
43+ $2.3436 $100.7748
67+ $2.2704 $152.1168
92+ $2.1971 $202.1332
118+ $2.1239 $250.6202
158+ $1.9042 $300.8636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess