The PSD913F2V-15MI is a sophisticated memory and microcontroller peripheral from STMicroelectronics, designed to cater to the demanding needs of embedded control systems. This device is part of the PSD9XXX family, known for its Programmable System Devices (PSD) that integrate high-density memory with powerful logic functions to optimize the performance and reliability of systems in which they are deployed.
Key Features
- Memory Integration: The PSD913F2V-15MI comes with embedded Flash and SRAM, providing ample space for program storage and data manipulation. This integration helps reduce system complexity and improves reliability.
- Configurable Logic: It includes configurable logic cells that can be tailored to specific application requirements, allowing for a more flexible and optimized system design.
- High-Speed Operation: With a 15ns instruction cycle time, this device is tailored for applications requiring fast processing capabilities, ensuring that critical tasks are handled with speed and efficiency.
- Security Features: To protect intellectual property and prevent unauthorized access, the PSD913F2V-15MI is equipped with security features that safeguard the system at a hardware level.
- In-System Programmability: The device supports in-system programming (ISP) for easy firmware updates and modifications, allowing for greater flexibility in the field and during the development process.
Applications
The PSD913F2V-15MI is ideal for a variety of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics. Its robust design and integrated features make it particularly well-suited for environments where reliability and performance are paramount.
Technical Specifications
| Parameter |
Value |
| Memory Type |
Flash, SRAM |
| Flash Size |
Variable |
| SRAM Size |
Variable |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
80-LQFP |
With its combination of high-speed operation, integrated memory, and logic functions, the PSD913F2V-15MI from STMicroelectronics is a powerful solution for sophisticated electronics requiring a high level of integration and performance.